TE Connectivity RES 1K OHM 1/8W 0.1% 0805 RP73PF2A1K0BTDF

Description
RES 1Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 1Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/8W 0.1% 0805 - RP73PF2A1K0BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/8W 0.1% 0805
RP73PF2A1K0BTDF
RES 1K OHM 1/8W 0.1% 0805 RP73PF2A1K0BTDF
RES 1Kohm 1/8W 0.1% 0805

RES 1Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF2A1K0BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A1K0BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A1K0BTDFDKR-ND
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A1K0BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A1K0BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A1K0BTDFCT-ND
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A1K0BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A1K0BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A1K0BTDFTR-ND
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 7629759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7629759
Surface Mount Resistors 7629759
TE Connectivity RP73PF2A1K0BTDF

TE Connectivity RP73PF2A1K0BTDF

Supplier's Site
Resistor, Thin Film, 1K, 1%, 0805; Resistance Te Connectivity - 24W7239 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1K, 1%, 0805; Resistance Te Connectivity
24W7239
Resistor, Thin Film, 1K, 1%, 0805; Resistance Te Connectivity 24W7239
RESISTOR, THIN FILM, 1K, 1%, 0805; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P Series RoHS Compliant: Yes

RESISTOR, THIN FILM, 1K, 1%, 0805; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73PF2A1K0BTDF 1712-RP73PF2A1K0BTDFDKR-ND 7629759 24W7239
Product Name RES 1K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Surface Mount Resistors Resistor, Thin Film, 1K, 1%, 0805; Resistance Te Connectivity
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric]
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176088-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1540 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details