TE Connectivity RES 1.07K OHM 1/8W 0.1% 0805 RP73PF2A1K07BTDF

Description
RES 1.07Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.07Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 1/8W 0.1% 0805 - RP73PF2A1K07BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/8W 0.1% 0805
RP73PF2A1K07BTDF
RES 1.07K OHM 1/8W 0.1% 0805 RP73PF2A1K07BTDF
RES 1.07Kohm 1/8W 0.1% 0805

RES 1.07Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF2A1K07BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A1K07BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A1K07BTDFTR-ND
1.07 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

1.07 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A1K07BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A1K07BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A1K07BTDFCT-ND
1.07 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

1.07 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A1K07BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A1K07BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A1K07BTDFDKR-ND
1.07 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

1.07 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 1.07 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7242 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 1.07 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7242
Surface Mount Thin Film Resistor, Rp73 Series, 1.07 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7242
Surface Mount Thin Film Resistor, RP73 Series, 1.07 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 1.07 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF2A1K07BTDF 1712-RP73PF2A1K07BTDFTR-ND 24W7242
Product Name RES 1.07K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 1.07 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details