TE Connectivity RES 1.05K OHM 1/8W 0.1% 0805 RP73PF2A1K05BTDF

Description
RES 1.05Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 1.05Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 1/8W 0.1% 0805 - RP73PF2A1K05BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 1/8W 0.1% 0805
RP73PF2A1K05BTDF
RES 1.05K OHM 1/8W 0.1% 0805 RP73PF2A1K05BTDF
RES 1.05Kohm 1/8W 0.1% 0805

RES 1.05Kohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 1.05 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7241 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 1.05 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7241
Surface Mount Thin Film Resistor, Rp73 Series, 1.05 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7241
Surface Mount Thin Film Resistor, RP73 Series, 1.05 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 1.05 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A1K05BTDF 24W7241
Product Name RES 1.05K OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 1.05 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details