TE Connectivity RES 1.02K OHM 1/8W 0.1% 0805 RP73PF2A1K02BTDF

Description
RES 1.02Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.02Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM 1/8W 0.1% 0805 - RP73PF2A1K02BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1/8W 0.1% 0805
RP73PF2A1K02BTDF
RES 1.02K OHM 1/8W 0.1% 0805 RP73PF2A1K02BTDF
RES 1.02Kohm 1/8W 0.1% 0805

RES 1.02Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF2A1K02BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A1K02BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A1K02BTDFCT-ND
1.02 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

1.02 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A1K02BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A1K02BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A1K02BTDFTR-ND
1.02 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

1.02 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 1.02 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7240 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 1.02 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7240
Surface Mount Thin Film Resistor, Rp73 Series, 1.02 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7240
Surface Mount Thin Film Resistor, RP73 Series, 1.02 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 1.02 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF2A1K02BTDF 1712-RP73PF2A1K02BTDFCT-ND 24W7240
Product Name RES 1.02K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 1.02 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567487 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers