TE Connectivity RES 19.6 OHM 1/8W 0.1% 0805 RP73PF2A19R6BTDF

Description
RES 19.6ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 19.6ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 19.6 OHM 1/8W 0.1% 0805 - RP73PF2A19R6BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 1/8W 0.1% 0805
RP73PF2A19R6BTDF
RES 19.6 OHM 1/8W 0.1% 0805 RP73PF2A19R6BTDF
RES 19.6ohm 1/8W 0.1% 0805

RES 19.6ohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 19.6 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7379 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 19.6 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7379
Surface Mount Thin Film Resistor, Rp73 Series, 19.6 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7379
Surface Mount Thin Film Resistor, RP73 Series, 19.6 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 19.6 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A19R6BTDF 24W7379
Product Name RES 19.6 OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 19.6 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 19.6 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details