18.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
18.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
18.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
RES 18.7ohm 1/8W 0.1% 0805
RES, 18R7, 0.1%, 0.25W, 0805, THIN FILM ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-RP73PF2A18R7BTDFCT-ND | RP73PF2A18R7BTDF | 92AH5977 |
| Product Name | Chip Resistor - Surface Mount | RES 18.7 OHM 1/8W 0.1% 0805 | Res, 18R7, 0.1%, 0.25W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805 |
| Resistance Range | 18.7 ohms | 18.7 ohms |