TE Connectivity RES 18.2K OHM 1/8W 0.1% 0805 RP73PF2A18K2BTDF

Description
RES 18.2Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 18.2Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1/8W 0.1% 0805 - RP73PF2A18K2BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/8W 0.1% 0805
RP73PF2A18K2BTDF
RES 18.2K OHM 1/8W 0.1% 0805 RP73PF2A18K2BTDF
RES 18.2Kohm 1/8W 0.1% 0805

RES 18.2Kohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 18.2 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7368 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 18.2 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7368
Surface Mount Thin Film Resistor, Rp73 Series, 18.2 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7368
Surface Mount Thin Film Resistor, RP73 Series, 18.2 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 18.2 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A18K2BTDF 24W7368
Product Name RES 18.2K OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 18.2 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers