TE Connectivity RES 187 OHM 1/8W 0.1% 0805 RP73PF2A187RBTDF

Description
RES 187ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 187ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 187 OHM 1/8W 0.1% 0805 - RP73PF2A187RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 1/8W 0.1% 0805
RP73PF2A187RBTDF
RES 187 OHM 1/8W 0.1% 0805 RP73PF2A187RBTDF
RES 187ohm 1/8W 0.1% 0805

RES 187ohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 187 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7375 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 187 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7375
Surface Mount Thin Film Resistor, Rp73 Series, 187 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7375
Surface Mount Thin Film Resistor, RP73 Series, 187 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 187 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A187RBTDF 24W7375
Product Name RES 187 OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 187 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 187 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details