TE Connectivity Chip Resistor - Surface Mount RP73PF2A182RBTDF

Description
182 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
182 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF2A182RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A182RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A182RBTDFTR-ND
182 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

182 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A182RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A182RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A182RBTDFCT-ND
182 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

182 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 182 OHM 1/8W 0.1% 0805 - RP73PF2A182RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1/8W 0.1% 0805
RP73PF2A182RBTDF
RES 182 OHM 1/8W 0.1% 0805 RP73PF2A182RBTDF
RES 182ohm 1/8W 0.1% 0805

RES 182ohm 1/8W 0.1% 0805

Supplier's Site
Resistor - 134520419 - Radwell International
Willingboro, NJ, United States
Resistor
134520419
Resistor 134520419
RESISTOR, SMD, THIN FILM, 182 OHM, 1/4 WATT, 1% , CASE SIZE 0805 2012. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, SMD, THIN FILM, 182 OHM, 1/4 WATT, 1% , CASE SIZE 0805 2012. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF2A182RBTDFTR-ND RP73PF2A182RBTDF 134520419
Product Name Chip Resistor - Surface Mount RES 182 OHM 1/8W 0.1% 0805 Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 182 ohms 182 ohms 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176763-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details