TE Connectivity RES 17.8K OHM 1/8W 0.1% 0805 RP73PF2A17K8BTDF

Description
RES 17.8Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 17.8Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1/8W 0.1% 0805 - RP73PF2A17K8BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/8W 0.1% 0805
RP73PF2A17K8BTDF
RES 17.8K OHM 1/8W 0.1% 0805 RP73PF2A17K8BTDF
RES 17.8Kohm 1/8W 0.1% 0805

RES 17.8Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF2A17K8BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A17K8BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A17K8BTDFTR-ND
17.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

17.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A17K8BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A17K8BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A17K8BTDFCT-ND
17.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

17.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A17K8BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A17K8BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A17K8BTDFDKR-ND
17.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

17.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 17.8 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7361 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 17.8 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7361
Surface Mount Thin Film Resistor, Rp73 Series, 17.8 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7361
Surface Mount Thin Film Resistor, RP73 Series, 17.8 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 17.8 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF2A17K8BTDF 1712-RP73PF2A17K8BTDFTR-ND 24W7361
Product Name RES 17.8K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 17.8 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data