TE Connectivity RES 174 OHM 1/8W 0.1% 0805 RP73PF2A174RBTDF

Description
RES 174ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 174ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 1/8W 0.1% 0805 - RP73PF2A174RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1/8W 0.1% 0805
RP73PF2A174RBTDF
RES 174 OHM 1/8W 0.1% 0805 RP73PF2A174RBTDF
RES 174ohm 1/8W 0.1% 0805

RES 174ohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 174 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7365 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 174 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7365
Surface Mount Thin Film Resistor, Rp73 Series, 174 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7365
Surface Mount Thin Film Resistor, RP73 Series, 174 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 174 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A174RBTDF 24W7365
Product Name RES 174 OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 174 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 174 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details