RES 165Kohm 1/8W 0.1% 0805
165 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
165 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Surface Mount Thin Film Resistor, RP73 Series, 165 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73PF2A165KBTDF | 1712-RP73PF2A165KBTDFTR-ND | 24W7356 |
| Product Name | RES 165K OHM 1/8W 0.1% 0805 | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Rp73 Series, 165 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity |
| Mounting / Packaging | 0805 | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 165000 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 8 watts | 0.2500 watts | |
| Configuration | Single Resistor | Single Resistor |