TE Connectivity ™ RES 162 OHM 1/8W 0.1% 0805 RP73PF2A162RBTDF

Description
RES 162ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 162ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1/8W 0.1% 0805 - RP73PF2A162RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1/8W 0.1% 0805
RP73PF2A162RBTDF
RES 162 OHM 1/8W 0.1% 0805 RP73PF2A162RBTDF
RES 162ohm 1/8W 0.1% 0805

RES 162ohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PF2A162RBTDF
Product Name RES 162 OHM 1/8W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details