TE Connectivity Chip Resistor - Surface Mount RP73PF2A150RBTDF

Description
150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF2A150RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A150RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A150RBTDFDKR-ND
150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A150RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A150RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A150RBTDFCT-ND
150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A150RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A150RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A150RBTDFTR-ND
150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 150 OHM 1/8W 0.1% 0805 - RP73PF2A150RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/8W 0.1% 0805
RP73PF2A150RBTDF
RES 150 OHM 1/8W 0.1% 0805 RP73PF2A150RBTDF
RES 150ohm 1/8W 0.1% 0805

RES 150ohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 150 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7343 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 150 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7343
Surface Mount Thin Film Resistor, Rp73 Series, 150 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7343
Surface Mount Thin Film Resistor, RP73 Series, 150 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 150 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF2A150RBTDFDKR-ND RP73PF2A150RBTDF 24W7343
Product Name Chip Resistor - Surface Mount RES 150 OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 150 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567807 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details