TE Connectivity Chip Resistor - Surface Mount RP73PF2A14R7BTDF

Description
14.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
14.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF2A14R7BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A14R7BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A14R7BTDFTR-ND
14.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

14.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A14R7BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A14R7BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A14R7BTDFCT-ND
14.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

14.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A14R7BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A14R7BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A14R7BTDFDKR-ND
14.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

14.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 14.7 OHM 1/8W 0.1% 0805 - RP73PF2A14R7BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1/8W 0.1% 0805
RP73PF2A14R7BTDF
RES 14.7 OHM 1/8W 0.1% 0805 RP73PF2A14R7BTDF
RES 14.7ohm 1/8W 0.1% 0805

RES 14.7ohm 1/8W 0.1% 0805

Supplier's Site
Res, 14R7, 0.1%, 0.25W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity - 01AH1155 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14R7, 0.1%, 0.25W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity
01AH1155
Res, 14R7, 0.1%, 0.25W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity 01AH1155
RES, 14R7, 0.1%, 0.25W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:14.7ohm; Product Range:RP73P Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 14R7, 0.1%, 0.25W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:14.7ohm; Product Range:RP73P Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF2A14R7BTDFTR-ND RP73PF2A14R7BTDF 01AH1155
Product Name Chip Resistor - Surface Mount RES 14.7 OHM 1/8W 0.1% 0805 Res, 14R7, 0.1%, 0.25W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details