RES 14.3Kohm 1/8W 0.1% 0805
Surface Mount Thin Film Resistor, RP73 Series, 14.3 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RP73PF2A14K3BTDF | 24W7325 |
| Product Name | RES 14.3K OHM 1/8W 0.1% 0805 | Surface Mount Thin Film Resistor, Rp73 Series, 14.3 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity |
| Mounting / Packaging | 0805 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 14300 ohms | |
| Tolerance | 0.1000 +/- % | |
| Power Rating | 8 watts |