TE Connectivity RES 143 OHM 1/8W 0.1% 0805 RP73PF2A143RBTDF

Description
RES 143ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 143ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143 OHM 1/8W 0.1% 0805 - RP73PF2A143RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1/8W 0.1% 0805
RP73PF2A143RBTDF
RES 143 OHM 1/8W 0.1% 0805 RP73PF2A143RBTDF
RES 143ohm 1/8W 0.1% 0805

RES 143ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF2A143RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A143RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A143RBTDFCT-ND
143 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

143 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A143RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A143RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A143RBTDFTR-ND
143 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

143 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73PF2A143RBTDF 1712-RP73PF2A143RBTDFCT-ND
Product Name RES 143 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 143 ohms 143 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details