TE Connectivity RES 143K OHM 1/8W 0.1% 0805 RP73PF2A143KBTDF

Description
RES 143Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 143Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143K OHM 1/8W 0.1% 0805 - RP73PF2A143KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM 1/8W 0.1% 0805
RP73PF2A143KBTDF
RES 143K OHM 1/8W 0.1% 0805 RP73PF2A143KBTDF
RES 143Kohm 1/8W 0.1% 0805

RES 143Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - A110750DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110750DKR-ND
Chip Resistor - Surface Mount A110750DKR-ND
143 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

143 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110750CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110750CT-ND
Chip Resistor - Surface Mount A110750CT-ND
143 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

143 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110750TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110750TR-ND
Chip Resistor - Surface Mount A110750TR-ND
143 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

143 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73PF2A143KBTDF A110750DKR-ND
Product Name RES 143K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 143000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5492FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details