TE Connectivity RES 13 OHM 1/8W 0.1% 0805 RP73PF2A13RBTDF

Description
RES 13ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 13ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 1/8W 0.1% 0805 - RP73PF2A13RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1/8W 0.1% 0805
RP73PF2A13RBTDF
RES 13 OHM 1/8W 0.1% 0805 RP73PF2A13RBTDF
RES 13ohm 1/8W 0.1% 0805

RES 13ohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PF2A13RBTDF
Product Name RES 13 OHM 1/8W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details