TE Connectivity RES 133 OHM 1/8W 0.1% 0805 RP73PF2A133RBTDF

Description
RES 133ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 133ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 1/8W 0.1% 0805 - RP73PF2A133RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1/8W 0.1% 0805
RP73PF2A133RBTDF
RES 133 OHM 1/8W 0.1% 0805 RP73PF2A133RBTDF
RES 133ohm 1/8W 0.1% 0805

RES 133ohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 133 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7321 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 133 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7321
Surface Mount Thin Film Resistor, Rp73 Series, 133 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7321
Surface Mount Thin Film Resistor, RP73 Series, 133 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 133 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A133RBTDF 24W7321
Product Name RES 133 OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 133 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers