TE Connectivity RES 130 OHM 1/8W 0.1% 0805 RP73PF2A130RBTDF

Description
RES 130ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 130ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/8W 0.1% 0805 - RP73PF2A130RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/8W 0.1% 0805
RP73PF2A130RBTDF
RES 130 OHM 1/8W 0.1% 0805 RP73PF2A130RBTDF
RES 130ohm 1/8W 0.1% 0805

RES 130ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF2A130RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A130RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A130RBTDFDKR-ND
130 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

130 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A130RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A130RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A130RBTDFCT-ND
130 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

130 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A130RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A130RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A130RBTDFTR-ND
130 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

130 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 130 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7319 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 130 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7319
Surface Mount Thin Film Resistor, Rp73 Series, 130 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7319
Surface Mount Thin Film Resistor, RP73 Series, 130 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 130 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF2A130RBTDF 1712-RP73PF2A130RBTDFDKR-ND 24W7319
Product Name RES 130 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 130 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms 130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details