TE Connectivity ™ RES 12.7K OHM 1/8W 0.1% 0805 RP73PF2A12K7BTDF

Description
RES 12.7Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 12.7Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 1/8W 0.1% 0805 - RP73PF2A12K7BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1/8W 0.1% 0805
RP73PF2A12K7BTDF
RES 12.7K OHM 1/8W 0.1% 0805 RP73PF2A12K7BTDF
RES 12.7Kohm 1/8W 0.1% 0805

RES 12.7Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF2A12K7BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A12K7BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A12K7BTDFCT-ND
12.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

12.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A12K7BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A12K7BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A12K7BTDFTR-ND
12.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

12.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73PF2A12K7BTDF 1712-RP73PF2A12K7BTDFCT-ND
Product Name RES 12.7K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 12700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567537P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers