TE Connectivity RES 12.1K OHM 1/8W 0.1% 0805 RP73PF2A12K1BTDF

Description
RES 12.1Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 12.1Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1/8W 0.1% 0805 - RP73PF2A12K1BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/8W 0.1% 0805
RP73PF2A12K1BTDF
RES 12.1K OHM 1/8W 0.1% 0805 RP73PF2A12K1BTDF
RES 12.1Kohm 1/8W 0.1% 0805

RES 12.1Kohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 12.1 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7300 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 12.1 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7300
Surface Mount Thin Film Resistor, Rp73 Series, 12.1 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7300
Surface Mount Thin Film Resistor, RP73 Series, 12.1 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 12.1 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A12K1BTDF 24W7300
Product Name RES 12.1K OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 12.1 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details