TE Connectivity RES 127K OHM 1/8W 0.1% 0805 RP73PF2A127KBTDF

Description
RES 127Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 127Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 127K OHM 1/8W 0.1% 0805 - RP73PF2A127KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1/8W 0.1% 0805
RP73PF2A127KBTDF
RES 127K OHM 1/8W 0.1% 0805 RP73PF2A127KBTDF
RES 127Kohm 1/8W 0.1% 0805

RES 127Kohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 127 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7310 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 127 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7310
Surface Mount Thin Film Resistor, Rp73 Series, 127 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7310
Surface Mount Thin Film Resistor, RP73 Series, 127 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 127 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A127KBTDF 24W7310
Product Name RES 127K OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 127 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details