121 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
121 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
121 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
TE Connectivity RP73PF2A121RBTDF
RES 121ohm 1/8W 0.1% 0805
| DigiKey | RS Components, Ltd. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-RP73PF2A121RBTDFCT-ND | 7635278 | RP73PF2A121RBTDF |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | RES 121 OHM 1/8W 0.1% 0805 |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin film | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805 |
| Resistance Range | 121 ohms | 121 ohms |