TE Connectivity RES 11 OHM 1/8W 0.1% 0805 RP73PF2A11RBTDF

Description
RES 11ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 11ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 1/8W 0.1% 0805 - RP73PF2A11RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 1/8W 0.1% 0805
RP73PF2A11RBTDF
RES 11 OHM 1/8W 0.1% 0805 RP73PF2A11RBTDF
RES 11ohm 1/8W 0.1% 0805

RES 11ohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 11 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7288 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 11 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7288
Surface Mount Thin Film Resistor, Rp73 Series, 11 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7288
Surface Mount Thin Film Resistor, RP73 Series, 11 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 11 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A11RBTDF 24W7288
Product Name RES 11 OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 11 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details