TE Connectivity RES 11.8 OHM 1/8W 0.1% 0805 RP73PF2A11R8BTDF

Description
RES 11.8ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 11.8ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 11.8 OHM 1/8W 0.1% 0805 - RP73PF2A11R8BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 OHM 1/8W 0.1% 0805
RP73PF2A11R8BTDF
RES 11.8 OHM 1/8W 0.1% 0805 RP73PF2A11R8BTDF
RES 11.8ohm 1/8W 0.1% 0805

RES 11.8ohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 11.8 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7291 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 11.8 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7291
Surface Mount Thin Film Resistor, Rp73 Series, 11.8 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7291
Surface Mount Thin Film Resistor, RP73 Series, 11.8 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 11.8 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A11R8BTDF 24W7291
Product Name RES 11.8 OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 11.8 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details