TE Connectivity Chip Resistor - Surface Mount RP73PF2A11R5BTDF

Description
11.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
11.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF2A11R5BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A11R5BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A11R5BTDFDKR-ND
11.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

11.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A11R5BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A11R5BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A11R5BTDFTR-ND
11.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

11.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A11R5BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A11R5BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A11R5BTDFCT-ND
11.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

11.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 11.5 OHM 1/8W 0.1% 0805 - RP73PF2A11R5BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5 OHM 1/8W 0.1% 0805
RP73PF2A11R5BTDF
RES 11.5 OHM 1/8W 0.1% 0805 RP73PF2A11R5BTDF
RES 11.5ohm 1/8W 0.1% 0805

RES 11.5ohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 11.5 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7290 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 11.5 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7290
Surface Mount Thin Film Resistor, Rp73 Series, 11.5 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7290
Surface Mount Thin Film Resistor, RP73 Series, 11.5 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 11.5 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF2A11R5BTDFDKR-ND RP73PF2A11R5BTDF 24W7290
Product Name Chip Resistor - Surface Mount RES 11.5 OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 11.5 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms 11.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573236 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers