TE Connectivity Chip Resistor - Surface Mount RP73PF2A11KBTDF

Description
11 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
11 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110643TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110643TR-ND
Chip Resistor - Surface Mount A110643TR-ND
11 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

11 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110643DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110643DKR-ND
Chip Resistor - Surface Mount A110643DKR-ND
11 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

11 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110643CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110643CT-ND
Chip Resistor - Surface Mount A110643CT-ND
11 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

11 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 11 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7284 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 11 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7284
Surface Mount Thin Film Resistor, Rp73 Series, 11 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7284
Surface Mount Thin Film Resistor, RP73 Series, 11 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 11 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A110643TR-ND 24W7284
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 11 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details