TE Connectivity RES 110 OHM 1/8W 0.1% 0805 RP73PF2A110RBTDF

Description
RES 110ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 110ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/8W 0.1% 0805 - RP73PF2A110RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/8W 0.1% 0805
RP73PF2A110RBTDF
RES 110 OHM 1/8W 0.1% 0805 RP73PF2A110RBTDF
RES 110ohm 1/8W 0.1% 0805

RES 110ohm 1/8W 0.1% 0805

Supplier's Site
Resistor, Thin Film, 110R, 1%, 0805; Resistance Te Connectivity - 24W7293 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 110R, 1%, 0805; Resistance Te Connectivity
24W7293
Resistor, Thin Film, 110R, 1%, 0805; Resistance Te Connectivity 24W7293
RESISTOR, THIN FILM, 110R, 1%, 0805; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P Series RoHS Compliant: Yes

RESISTOR, THIN FILM, 110R, 1%, 0805; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A110RBTDF 24W7293
Product Name RES 110 OHM 1/8W 0.1% 0805 Resistor, Thin Film, 110R, 1%, 0805; Resistance Te Connectivity
Mounting / Packaging 0805 0805; 0805 [2012 Metric]
Resistance Range 110 ohms 110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details