TE Connectivity RES 10K OHM 1/8W 0.1% 0805 RP73PF2A10KBTDF

Description
RES 10Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 10Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/8W 0.1% 0805 - RP73PF2A10KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/8W 0.1% 0805
RP73PF2A10KBTDF
RES 10K OHM 1/8W 0.1% 0805 RP73PF2A10KBTDF
RES 10Kohm 1/8W 0.1% 0805

RES 10Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF2A10KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A10KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A10KBTDFDKR-ND
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A10KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A10KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A10KBTDFTR-ND
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A10KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A10KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A10KBTDFCT-ND
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistor, Thin Film, 10K, 1%, 0805; Resistance Te Connectivity - 24W7268 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 10K, 1%, 0805; Resistance Te Connectivity
24W7268
Resistor, Thin Film, 10K, 1%, 0805; Resistance Te Connectivity 24W7268
RESISTOR, THIN FILM, 10K, 1%, 0805; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P Series RoHS Compliant: Yes

RESISTOR, THIN FILM, 10K, 1%, 0805; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF2A10KBTDF 1712-RP73PF2A10KBTDFDKR-ND 24W7268
Product Name RES 10K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 10K, 1%, 0805; Resistance Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8254FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers