TE Connectivity Chip Resistor - Surface Mount RP73PF2A105RBTDF

Description
105 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
105 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF2A105RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A105RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A105RBTDFTR-ND
105 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

105 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A105RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A105RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A105RBTDFDKR-ND
105 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

105 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A105RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A105RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A105RBTDFCT-ND
105 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

105 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 105 OHM 1/8W 0.1% 0805 - RP73PF2A105RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 1/8W 0.1% 0805
RP73PF2A105RBTDF
RES 105 OHM 1/8W 0.1% 0805 RP73PF2A105RBTDF
RES 105ohm 1/8W 0.1% 0805

RES 105ohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 105 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7281 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 105 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7281
Surface Mount Thin Film Resistor, Rp73 Series, 105 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7281
Surface Mount Thin Film Resistor, RP73 Series, 105 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 105 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF2A105RBTDFTR-ND RP73PF2A105RBTDF 24W7281
Product Name Chip Resistor - Surface Mount RES 105 OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 105 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 105 ohms 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details