TE Connectivity RES 105K OHM 1/8W 0.1% 0805 RP73PF2A105KBTDF

Description
RES 105Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 105Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 105K OHM 1/8W 0.1% 0805 - RP73PF2A105KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM 1/8W 0.1% 0805
RP73PF2A105KBTDF
RES 105K OHM 1/8W 0.1% 0805 RP73PF2A105KBTDF
RES 105Kohm 1/8W 0.1% 0805

RES 105Kohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PF2A105KBTDF
Product Name RES 105K OHM 1/8W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details