TE Connectivity RES 102K OHM 1/8W 0.1% 0805 RP73PF2A102KBTDF

Description
RES 102Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 102Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 1/8W 0.1% 0805 - RP73PF2A102KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/8W 0.1% 0805
RP73PF2A102KBTDF
RES 102K OHM 1/8W 0.1% 0805 RP73PF2A102KBTDF
RES 102Kohm 1/8W 0.1% 0805

RES 102Kohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PF2A102KBTDF
Product Name RES 102K OHM 1/8W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details