RESISTOR, THIN FILM, 0.25W, 0.1%, 25ppm, 100000ohm, SURFACE MOUNT, 0805, CHIP, ROHS COMPLIANT Product overview: RP73PF2A100KBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 100000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 100000ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73PF2A100KBTDF can be used for catalog matching and distributor lookup.
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
FIXED RESISTOR, THIN FILM, 0.25W, 100000OHM, 150V, 0.1%, 25PPM/CEL, SURFACE MOUNT, 0805. FREE 2 YEAR RADWELL WARRANTY
Surface Mount Thin Film Resistor, RP73 Series, 100 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
RES, 100K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Precision RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-RP73PF2A100KBTDF | A110735DKR-ND | 43578133 | 24W7276 | 52AK7748 |
| Product Name | SMD 0.25W 100000ohm Resistor | Chip Resistor - Surface Mount | Resistor | Surface Mount Thin Film Resistor, Rp73 Series, 100 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity | Res, 100K, 0.1%, 0.125W, Thin Film, 0805; Resistance Holsworthy Te Connectivity |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |