TE Connectivity RES 9.31K OHM 1/10W 0.1% 0603 RP73PF1J9K31BTDF

Description
RES 9.31Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 9.31Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 1/10W 0.1% 0603 - RP73PF1J9K31BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/10W 0.1% 0603
RP73PF1J9K31BTDF
RES 9.31K OHM 1/10W 0.1% 0603 RP73PF1J9K31BTDF
RES 9.31Kohm 1/10W 0.1% 0603

RES 9.31Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF1J9K31BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J9K31BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1J9K31BTDFCT-ND
9.31 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

9.31 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J9K31BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J9K31BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J9K31BTDFTR-ND
9.31 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

9.31 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 9.31 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7224 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 9.31 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7224
Surface Mount Thin Film Resistor, Rp73 Series, 9.31 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7224
Surface Mount Thin Film Resistor, RP73 Series, 9.31 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 9.31 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J9K31BTDF 1712-RP73PF1J9K31BTDFCT-ND 24W7224
Product Name RES 9.31K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 9.31 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 9310 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details