TE Connectivity RES 97.6 OHM 1/10W 0.1% 0603 RP73PF1J97R6BTDF

Description
RES 97.6ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 97.6ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 1/10W 0.1% 0603 - RP73PF1J97R6BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1/10W 0.1% 0603
RP73PF1J97R6BTDF
RES 97.6 OHM 1/10W 0.1% 0603 RP73PF1J97R6BTDF
RES 97.6ohm 1/10W 0.1% 0603

RES 97.6ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110011TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110011TR-ND
Chip Resistor - Surface Mount A110011TR-ND
97.6 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

97.6 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 97.6 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7237 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 97.6 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7237
Surface Mount Thin Film Resistor, Rp73 Series, 97.6 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7237
Surface Mount Thin Film Resistor, RP73 Series, 97.6 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 97.6 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J97R6BTDF A110011TR-ND 24W7237
Product Name RES 97.6 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 97.6 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms 97.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6044FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers