TE Connectivity RES 97.6K OHM 1/10W 0.1% 0603 RP73PF1J97K6BTDF

Description
RES 97.6Kohm 1/10W 0.1% 0603
Request a Quote
Description
RES 97.6Kohm 1/10W 0.1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1/10W 0.1% 0603 - RP73PF1J97K6BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/10W 0.1% 0603
RP73PF1J97K6BTDF
RES 97.6K OHM 1/10W 0.1% 0603 RP73PF1J97K6BTDF
RES 97.6Kohm 1/10W 0.1% 0603

RES 97.6Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 97.6 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7236 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 97.6 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7236
Surface Mount Thin Film Resistor, Rp73 Series, 97.6 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7236
Surface Mount Thin Film Resistor, RP73 Series, 97.6 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 97.6 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF1J97K6BTDF 24W7236
Product Name RES 97.6K OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 97.6 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 97600 ohms
Tolerance 0.1000 +/- %
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details