TE Connectivity RES 93.1 OHM 1/10W 0.1% 0603 RP73PF1J93R1BTDF

Description
RES 93.1ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 93.1ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1/10W 0.1% 0603 - RP73PF1J93R1BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1/10W 0.1% 0603
RP73PF1J93R1BTDF
RES 93.1 OHM 1/10W 0.1% 0603 RP73PF1J93R1BTDF
RES 93.1ohm 1/10W 0.1% 0603

RES 93.1ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110009TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110009TR-ND
Chip Resistor - Surface Mount A110009TR-ND
93.1 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

93.1 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110009CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110009CT-ND
Chip Resistor - Surface Mount A110009CT-ND
93.1 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

93.1 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73PF1J93R1BTDF A110009TR-ND
Product Name RES 93.1 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 93.1 ohms 93.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers