TE Connectivity RES 90.9 OHM 1/10W 0.1% 0603 RP73PF1J90R9BTDF

Description
RES 90.9ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 90.9ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1/10W 0.1% 0603 - RP73PF1J90R9BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1/10W 0.1% 0603
RP73PF1J90R9BTDF
RES 90.9 OHM 1/10W 0.1% 0603 RP73PF1J90R9BTDF
RES 90.9ohm 1/10W 0.1% 0603

RES 90.9ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110008CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110008CT-ND
Chip Resistor - Surface Mount A110008CT-ND
90.9 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

90.9 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110008DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110008DKR-ND
Chip Resistor - Surface Mount A110008DKR-ND
90.9 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

90.9 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110008TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110008TR-ND
Chip Resistor - Surface Mount A110008TR-ND
90.9 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

90.9 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 90.9 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7228 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 90.9 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7228
Surface Mount Thin Film Resistor, Rp73 Series, 90.9 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7228
Surface Mount Thin Film Resistor, RP73 Series, 90.9 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 90.9 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J90R9BTDF A110008CT-ND 24W7228
Product Name RES 90.9 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 90.9 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms 90.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details