TE Connectivity RES 90.9K OHM 1/10W 0.1% 0603 RP73PF1J90K9BTDF

Description
RES 90.9Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 90.9Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1/10W 0.1% 0603 - RP73PF1J90K9BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/10W 0.1% 0603
RP73PF1J90K9BTDF
RES 90.9K OHM 1/10W 0.1% 0603 RP73PF1J90K9BTDF
RES 90.9Kohm 1/10W 0.1% 0603

RES 90.9Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF1J90K9BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J90K9BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J90K9BTDFTR-ND
90.9 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

90.9 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J90K9BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J90K9BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1J90K9BTDFCT-ND
90.9 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

90.9 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J90K9BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J90K9BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J90K9BTDFDKR-ND
90.9 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

90.9 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 90.9 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7227 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 90.9 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7227
Surface Mount Thin Film Resistor, Rp73 Series, 90.9 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7227
Surface Mount Thin Film Resistor, RP73 Series, 90.9 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 90.9 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J90K9BTDF 1712-RP73PF1J90K9BTDFTR-ND 24W7227
Product Name RES 90.9K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 90.9 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 90900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567475P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers