TE Connectivity Chip Resistor - Surface Mount RP73PF1J887RBTDF

Description
887 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
887 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110103TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110103TR-ND
Chip Resistor - Surface Mount A110103TR-ND
887 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

887 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110103CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110103CT-ND
Chip Resistor - Surface Mount A110103CT-ND
887 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

887 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 887 OHM 1/10W 0.1% 0603 - RP73PF1J887RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1/10W 0.1% 0603
RP73PF1J887RBTDF
RES 887 OHM 1/10W 0.1% 0603 RP73PF1J887RBTDF
RES 887ohm 1/10W 0.1% 0603

RES 887ohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A110103TR-ND RP73PF1J887RBTDF
Product Name Chip Resistor - Surface Mount RES 887 OHM 1/10W 0.1% 0603
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 887 ohms 887 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1803FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details