TE Connectivity Chip Resistor - Surface Mount RP73PF1J86R6BTDF

Description
86.6 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
86.6 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110006CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110006CT-ND
Chip Resistor - Surface Mount A110006CT-ND
86.6 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

86.6 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110006TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110006TR-ND
Chip Resistor - Surface Mount A110006TR-ND
86.6 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

86.6 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110006DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110006DKR-ND
Chip Resistor - Surface Mount A110006DKR-ND
86.6 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

86.6 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 86.6 OHM 1/10W 0.1% 0603 - RP73PF1J86R6BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 1/10W 0.1% 0603
RP73PF1J86R6BTDF
RES 86.6 OHM 1/10W 0.1% 0603 RP73PF1J86R6BTDF
RES 86.6ohm 1/10W 0.1% 0603

RES 86.6ohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 86.6 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7218 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 86.6 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7218
Surface Mount Thin Film Resistor, Rp73 Series, 86.6 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7218
Surface Mount Thin Film Resistor, RP73 Series, 86.6 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 86.6 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A110006CT-ND RP73PF1J86R6BTDF 24W7218
Product Name Chip Resistor - Surface Mount RES 86.6 OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 86.6 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers