TE Connectivity Chip Resistor - Surface Mount RP73PF1J84R5BTDF

Description
84.5 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
84.5 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110005TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110005TR-ND
Chip Resistor - Surface Mount A110005TR-ND
84.5 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

84.5 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 84.5 OHM 1/10W 0.1% 0603 - RP73PF1J84R5BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/10W 0.1% 0603
RP73PF1J84R5BTDF
RES 84.5 OHM 1/10W 0.1% 0603 RP73PF1J84R5BTDF
RES 84.5ohm 1/10W 0.1% 0603

RES 84.5ohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 84.5 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7215 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 84.5 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7215
Surface Mount Thin Film Resistor, Rp73 Series, 84.5 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7215
Surface Mount Thin Film Resistor, RP73 Series, 84.5 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 84.5 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A110005TR-ND RP73PF1J84R5BTDF 24W7215
Product Name Chip Resistor - Surface Mount RES 84.5 OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 84.5 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details