TE Connectivity RES 7.15K OHM 1/10W 0.1% 0603 RP73PF1J7K15BTDF

Description
RES 7.15Kohm 1/10W 0.1% 0603
Request a Quote
Description
RES 7.15Kohm 1/10W 0.1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM 1/10W 0.1% 0603 - RP73PF1J7K15BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1/10W 0.1% 0603
RP73PF1J7K15BTDF
RES 7.15K OHM 1/10W 0.1% 0603 RP73PF1J7K15BTDF
RES 7.15Kohm 1/10W 0.1% 0603

RES 7.15Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 7.15 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7183 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 7.15 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7183
Surface Mount Thin Film Resistor, Rp73 Series, 7.15 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7183
Surface Mount Thin Film Resistor, RP73 Series, 7.15 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 7.15 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF1J7K15BTDF 24W7183
Product Name RES 7.15K OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 7.15 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
Tolerance 0.1000 +/- %
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details