TE Connectivity RES 768 OHM 1/10W 0.1% 0603 RP73PF1J768RBTDF

Description
RES 768ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 768ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 1/10W 0.1% 0603 - RP73PF1J768RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1/10W 0.1% 0603
RP73PF1J768RBTDF
RES 768 OHM 1/10W 0.1% 0603 RP73PF1J768RBTDF
RES 768ohm 1/10W 0.1% 0603

RES 768ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110097TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110097TR-ND
Chip Resistor - Surface Mount A110097TR-ND
768 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

768 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110097CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110097CT-ND
Chip Resistor - Surface Mount A110097CT-ND
768 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

768 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110097DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110097DKR-ND
Chip Resistor - Surface Mount A110097DKR-ND
768 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

768 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 768 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7199 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 768 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7199
Surface Mount Thin Film Resistor, Rp73 Series, 768 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7199
Surface Mount Thin Film Resistor, RP73 Series, 768 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 768 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J768RBTDF A110097TR-ND 24W7199
Product Name RES 768 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 768 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 768 ohms 768 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details