TE Connectivity RES 6.98K OHM 1/10W 0.1% 0603 RP73PF1J6K98BTDF

Description
RES 6.98Kohm 1/10W 0.1% 0603
Request a Quote
Description
RES 6.98Kohm 1/10W 0.1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1/10W 0.1% 0603 - RP73PF1J6K98BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/10W 0.1% 0603
RP73PF1J6K98BTDF
RES 6.98K OHM 1/10W 0.1% 0603 RP73PF1J6K98BTDF
RES 6.98Kohm 1/10W 0.1% 0603

RES 6.98Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 6.98 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7161 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 6.98 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7161
Surface Mount Thin Film Resistor, Rp73 Series, 6.98 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7161
Surface Mount Thin Film Resistor, RP73 Series, 6.98 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 6.98 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF1J6K98BTDF 24W7161
Product Name RES 6.98K OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 6.98 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
Tolerance 0.1000 +/- %
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details