TE Connectivity RES 698 OHM 1/10W 0.1% 0603 RP73PF1J698RBTDF

Description
RES 698ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 698ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 1/10W 0.1% 0603 - RP73PF1J698RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 1/10W 0.1% 0603
RP73PF1J698RBTDF
RES 698 OHM 1/10W 0.1% 0603 RP73PF1J698RBTDF
RES 698ohm 1/10W 0.1% 0603

RES 698ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110093TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110093TR-ND
Chip Resistor - Surface Mount A110093TR-ND
698 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

698 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110093CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110093CT-ND
Chip Resistor - Surface Mount A110093CT-ND
698 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

698 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110093DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110093DKR-ND
Chip Resistor - Surface Mount A110093DKR-ND
698 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

698 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73PF1J698RBTDF A110093TR-ND
Product Name RES 698 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 698 ohms 698 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details