TE Connectivity Chip Resistor - Surface Mount RP73PF1J665RBTDF

Description
665 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
665 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110091TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110091TR-ND
Chip Resistor - Surface Mount A110091TR-ND
665 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

665 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110091DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110091DKR-ND
Chip Resistor - Surface Mount A110091DKR-ND
665 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

665 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110091CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110091CT-ND
Chip Resistor - Surface Mount A110091CT-ND
665 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

665 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1J665RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1J665RBTDFTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1J665RBTDFTR-ND
RP 1J 0.166W 665R 0.1% 25PPM 1K

RP 1J 0.166W 665R 0.1% 25PPM 1K

Buy Now Datasheet
RES 665 OHM 1/10W 0.1% 0603 - RP73PF1J665RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1/10W 0.1% 0603
RP73PF1J665RBTDF
RES 665 OHM 1/10W 0.1% 0603 RP73PF1J665RBTDF
RES 665ohm 1/10W 0.1% 0603

RES 665ohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 665 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7176 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 665 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7176
Surface Mount Thin Film Resistor, Rp73 Series, 665 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7176
Surface Mount Thin Film Resistor, RP73 Series, 665 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 665 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A110091TR-ND 1111-RP73PF1J665RBTDFTR-ND RP73PF1J665RBTDF 24W7176
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 665 OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 665 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 665 ohms 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details