TE Connectivity Chip Resistor - Surface Mount RP73PF1J649RBTDF

Description
649 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
649 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110090TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110090TR-ND
Chip Resistor - Surface Mount A110090TR-ND
649 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

649 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110090CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110090CT-ND
Chip Resistor - Surface Mount A110090CT-ND
649 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

649 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110090DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110090DKR-ND
Chip Resistor - Surface Mount A110090DKR-ND
649 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

649 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 649 OHM 1/10W 0.1% 0603 - RP73PF1J649RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/10W 0.1% 0603
RP73PF1J649RBTDF
RES 649 OHM 1/10W 0.1% 0603 RP73PF1J649RBTDF
RES 649ohm 1/10W 0.1% 0603

RES 649ohm 1/10W 0.1% 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RP73PF1J649RBTDF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RP73PF1J649RBTDF
Resistors - Chip Resistor - Surface Mount RP73PF1J649RBTDF
RES SMD 649 OHM 0.1% 1/6W 0603

RES SMD 649 OHM 0.1% 1/6W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number A110090TR-ND RP73PF1J649RBTDF RP73PF1J649RBTDF
Product Name Chip Resistor - Surface Mount RES 649 OHM 1/10W 0.1% 0603 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 649 ohms 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details